Lenovo logo

Lenovo Flat Panel Performance L193 Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80595
Info modified on:
22 Aug 2022, 16:24:25
Short summary description Lenovo Flat Panel Performance L193 Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Lenovo Flat Panel Performance L193 Widescreen LCD Monitor, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Silver

Long summary description Lenovo Flat Panel Performance L193 Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Lenovo Flat Panel Performance L193 Widescreen LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.