Lenovo logo

Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62960
Info modified on:
19 Jul 2024, 20:08:18
Short summary description Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W:

Lenovo ThinkServer RD240, 2.13 GHz, E5506, 2 GB, DVD-RW, 750 W, Rack (2U)

Long summary description Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W:

Lenovo ThinkServer RD240. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 2 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.