ThinkStation D20 (415521G), Intel Xeon E5506, 4GB DDR3 SDRAM, 250GB SATA HDD, DVD-RW, NVIDIA Quadro FX 580 512MB GDDR3, Windows XP Professional, Tower
Lenovo’s flagship performance machine, ThinkStation® workstation is exceptionally engineered for professional users of graphically and computationally intensive applications who require a level of performance unattainable with a standard desktop computer.
Powered by Intel® Xeon® processor technology ThinkStation workstation offers the professional-strength performance you need to do more, faster.
In developing the ultimate workstation, we took our legendary Think® product design and created two powerful, highly versatile models — the single-processor S Series workstations and the dual-processor D Series workstations.
A smarter workstation
ThinkStation workstations offer a user-centric, environmentally conscious design that boosts productivity and ultimately results in increased productivity for your business. Enjoy the following smart design features:
- Ergonomic removable top handle.
- Front-access media ports with illuminated icons and a recessed power button.
- Superior cable management.
- Premium side cover latch for easy access to internal components.
- Innovative thermal design with optimized fan placement, for a cooler, quieter, more reliable PC.
- All ThinkStation models are rack-mountable.
Security features:
- Boot sequence control.
- Boot without keyboard or mouse.
- Configuration password.
- Cover key lock.
- Diskette Boot inhibit.
- Security slot.
- Diskette I/O control.
- Hardfile I/O control.
- Padlock loop.
- Power on password.
- Serial port I/O control.
- U-Bolt anchoring feature.
- USB port individual disable.
Lenovo ThinkStation D20 (415521G) + NVIDIA Quadro FX 580, DE, 2.13 GHz, Intel® Xeon® 5000 Sequence, E5506, 4 GB, DVD-RW, Windows XP Professional
Lenovo ThinkStation D20 (415521G) + NVIDIA Quadro FX 580, DE. Processor frequency: 2.13 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 24.9 kg