Lenovo Moto G4 Plus, 14 cm (5.5"), 2 GB, 16 GB, 16 MP, Android 6.0.1, Black
Lenovo Moto G4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product colour: Black. Weight: 155 g