Lenovo logo

Lenovo ThinkCentre M58 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29233
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional Tower PC:

Lenovo ThinkCentre M58, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, 250 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional Tower PC:

Lenovo ThinkCentre M58. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 280 W. Form factor: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.