Lenovo logo

Lenovo ThinkCentre M58 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22201
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

Lenovo ThinkCentre M58, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

Lenovo ThinkCentre M58. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 130 W. Product type: PC. Weight: 4.18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.