Lenovo logo

Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 2 GB DDR2-SDRAM Windows XP Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12444
Info modified on:
19 Jul 2024, 20:15:44
Short summary description Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 2 GB DDR2-SDRAM Windows XP Professional Tower Workstation:

Lenovo ThinkStation D10, 2.5 GHz, Intel® Xeon® 5000 Sequence, E5420, 2 GB, DDR2-SDRAM, Windows XP Professional

Long summary description Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 2 GB DDR2-SDRAM Windows XP Professional Tower Workstation:

Lenovo ThinkStation D10. Processor frequency: 2.5 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Card reader integrated. Operating system installed: Windows XP Professional. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.