Lenovo Ideaphone S880, 12.7 cm (5"), 0.5 GB, 4 GB, 5 MP, Android 4.0, White
Lenovo Ideaphone S880. Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6575. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0. Battery capacity: 2250 mAh. Product colour: White. Weight: 196 g