Lenovo logo

Lenovo S820 11.9 cm (4.7") Dual SIM Android 4.2 3G Micro-USB 1 GB 8 GB 2000 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11301
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo S820 11.9 cm (4.7") Dual SIM Android 4.2 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo S820, 11.9 cm (4.7"), 1 GB, 8 GB, 12 MP, Android 4.2, White

Long summary description Lenovo S820 11.9 cm (4.7") Dual SIM Android 4.2 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo S820. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: MediaTek, Processor model: MT6589W. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 2000 mAh. Product colour: White. Weight: 143 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.