Lenovo ThinkVision L1940, 48.3 cm (19"), 1440 x 900 pixels, HD, LCD, 5 ms, Black
Lenovo ThinkVision L1940. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black