Lenovo logo

Lenovo ThinkCentre E50 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85889
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre E50 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC:

Lenovo ThinkCentre E50, 2.8 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre E50 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB MiRage Windows XP Professional Tower PC:

Lenovo ThinkCentre E50. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: MiRage. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 9.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.