Lenovo logo

Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32396
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo B, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 6.0, White

Long summary description Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh White:

Lenovo B. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MTK6735. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product colour: White. Weight: 144 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.