Lenovo logo

Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97035
Info modified on:
22 Jan 2025, 06:27:43
Short summary description Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E520, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E520. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 2.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.