Lenovo logo

Lenovo ThinkPad X121e AMD E E-450 Laptop 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD DOS 2000 Licence Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74299
Info modified on:
25 Jan 2025, 22:12:38
Short summary description Lenovo ThinkPad X121e AMD E E-450 Laptop 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD DOS 2000 Licence Black:

Lenovo ThinkPad X121e, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X121e AMD E E-450 Laptop 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD DOS 2000 Licence Black:

Lenovo ThinkPad X121e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: DOS 2000 Licence. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.