Lenovo logo

Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-430M 35.6 cm (14") 2 GB Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
18156
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-430M 35.6 cm (14") 2 GB Windows 7 Professional:

Lenovo ThinkPad Edge 14, Intel® Core™ i5, 2.26 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad Edge 14 Intel® Core™ i5 i5-430M 35.6 cm (14") 2 GB Windows 7 Professional:

Lenovo ThinkPad Edge 14. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.