Lenovo logo

Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce Quadro FX 2800 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22863
Info modified on:
22 Jan 2025, 06:24:16
Short summary description Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce Quadro FX 2800 Windows 7 Professional Black:

Lenovo ThinkPad W701ds, Intel® Core™ i7, 1,73 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad W701ds Intel® Core™ i7 i7-820QM 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce Quadro FX 2800 Windows 7 Professional Black:

Lenovo ThinkPad W701ds. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1,73 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce Quadro FX 2800. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 4,07 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.