Lenovo logo

Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18284
Info modified on:
28 Jan 2025, 10:08:05
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional:

Lenovo ThinkPad W510, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional:

Lenovo ThinkPad W510. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® Quadro® NVS 5100M. Operating system installed: Windows 7 Professional. Weight: 2.67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.