Lenovo logo

Lenovo ThinkPad SL510 Intel® Celeron® M T3000 39.6 cm (15.6") 2 GB Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
13720
Info modified on:
12 Sept 2020, 09:28:03
Short summary description Lenovo ThinkPad SL510 Intel® Celeron® M T3000 39.6 cm (15.6") 2 GB Windows XP Professional:

Lenovo ThinkPad SL510, Intel® Celeron® M, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, Windows XP Professional

Long summary description Lenovo ThinkPad SL510 Intel® Celeron® M T3000 39.6 cm (15.6") 2 GB Windows XP Professional:

Lenovo ThinkPad SL510. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Operating system installed: Windows XP Professional. Weight: 2.24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.