Lenovo ThinkPad X200 Tablet, 160GB, 2GB, 12.1 in WXGA panel, Intel WiFi Link 5100 AGN, 8 Cell Hybrid, Intel® Core™2 Duo, 1.86 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows Vista Business
Lenovo ThinkPad X200 Tablet, 160GB, 2GB, 12.1 in WXGA panel, Intel WiFi Link 5100 AGN, 8 Cell Hybrid. Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 1.86 kg