Lenovo ThinkPad W500, Intel® Core™2 Duo, 2,8 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 320 GB
Lenovo ThinkPad W500. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows 7 Professional. Weight: 2,63 kg