Lenovo ThinkPad T400, 80GB, 1GB (2x512MB), 14.1 in WXGA+ TFT, Intel WiFi Link 5100 AGN, CD-RW/DVD-ROM Combo, Bluetooth, Fingerprint, 6 Cell, Intel® Core™2 Duo, 2.26 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, Windows Vista Business
Lenovo ThinkPad T400, 80GB, 1GB (2x512MB), 14.1 in WXGA+ TFT, Intel WiFi Link 5100 AGN, CD-RW/DVD-ROM Combo, Bluetooth, Fingerprint, 6 Cell. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Weight: 2.28 kg