Lenovo logo

Lenovo ThinkPad T61 Core 2 Duo T8100 (2.10GHz)/ 2GB/ 160GB/ 15'' WXGA Intel® Core™2 Duo 38.1 cm (15") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63911
Info modified on:
22 Jan 2025, 05:54:43
Short summary description Lenovo ThinkPad T61 Core 2 Duo T8100 (2.10GHz)/ 2GB/ 160GB/ 15'' WXGA Intel® Core™2 Duo 38.1 cm (15") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black:

Lenovo ThinkPad T61 Core 2 Duo T8100 (2.10GHz)/ 2GB/ 160GB/ 15'' WXGA, Intel® Core™2 Duo, 2.1 GHz, 38.1 cm (15"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T61 Core 2 Duo T8100 (2.10GHz)/ 2GB/ 160GB/ 15'' WXGA Intel® Core™2 Duo 38.1 cm (15") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black:

Lenovo ThinkPad T61 Core 2 Duo T8100 (2.10GHz)/ 2GB/ 160GB/ 15'' WXGA. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.38 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.