location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1J5QUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:54:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-3840QM 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® Quadro® K2000M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 94 Wh 12.8 h
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black :
The long product name of Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3840QM (8M Cache, 2.8 GHz), 15.6" Full HD (1920x1080), 8GB DDR3 SDRAM, 500GB HDD, NVIDIA Quadro K2000M 2GB, Gigabit Ethernet, WLAN 802.11 a/b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:
The official description of Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ISV Certification
Because photographers, light CAD/CAM users, digital content creators, and other industry pros require proven performance and software stability more than 120 applications are tested and certified by industry-leading independent software vendors. Learn more about ISV-certification

Integrated Color Calibrator
95-percent color gamut LED display in FHD. Optional X-Rite® PANTONE® color calibration for greater image accuracy, more precise color matching, and a consistently true display. 2012 sensor size 45% smaller and calibration of each individual sensor uniquely calibrated to each individual display at the factory.

OpenGL (Open Graphics Library)
Up to 1GB of dedicated video memory enables graphic-intensive applications.

Up to NVIDIA® Quadro® K2000M
Professional-class graphics card with 2GB VRAM, featuring at least double the count of NVIDIA CUDA® cores of previous generations, with high-performance computing capabilities with advanced visualization techniques.

Dolby® Home Theater® v4
Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear immersive surround sound experience over built-in stereo speakers. Plus mini DisplayPort and mini HDMI enable quick and easy hook up to external monitor, TV, or projector.

Lenovo Cloud Storage
Protect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across the organization, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. backwards-compatible with USB 2.0 devices.

Superior Web Conferencing / Voice-Over IP (VOIP)-Optimized
Low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings. Plus, convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls.

ThinkPad Precision Keyboard With Optional Backlight
Legendary spill-resistant, full-sized, ergonomic keyboard with optional backlight, to make working effortless even in dark environments. Convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls, and numeric keypad included on our 15.6-inch models.

Military-Specification Testing
Validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Short summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W530, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre, Glass, Plastic
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Display brightness
270 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3840QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3800 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2000M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x166
Graphics card Open GL support
Yes
Audio
Audio system
Dolby Home Theater
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR0UT
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
70846
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery capacity *
94 Wh
Battery life (max)
12.8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
372.8 mm
Depth
245.1 mm
Height (front)
3.18 cm
Height (rear)
3.56 cm
Weight *
2.81 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:08:31
Uk has collected 16 expert reviews for Lenovo ThinkPad W530 Intel® Core™ i7 i7-3840QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
uk.hardware.info
Updated:
2018-06-01 08:08:31
A solid build quality, a sleek black design with red accents and a nice keyboard. These are the trademark characteristics of Lenovo's ThinkPad notebooks, and can all be found on the W530. It can be considered an entry-level model in Lenovo's line of mob...
Bottom line The Lenovo ThinkPad W530 is a professional business notebook for demanding applications such as graphic or video design and other professional software. You can put it in a docking station and you get (rare) connectors such as Firewire and a Expresscard...
0%
techadvisor.co.uk
Updated:
2018-06-01 08:08:31
For many office types, the combination of Lenovo, ThinkPad, and 15in screen will be the sweet spot for a business laptop. See: more laptop reviews. The ThinkPad laptop brand – originally created by IBM then sold to Chinese-owned Lenovo eight years ago...
Bottom line The Lenovo ThinkPad W530 2447 is packed with useful ports and high-specification components. Build quality is more than adequate, but more bendy than we remember of ThinkPad workhorses. The out-of-the-box software experience is quite laughable but stil...
70%
insidehw.com
Updated:
2018-06-01 08:08:31
Lenovo ThinkPad W530: ThinkPad at its best During its reign, IBM set the standards with ThinkPad series, when it comes to business computers. When Lenovo bought the PC division of this company, ThinkPad computers were a good and famous brand with a lon...
0%
techworld.com
Updated:
2018-06-01 08:08:31
For many office types, the combination of Lenovo, ThinkPad, and 15in screen will be the sweet spot for a business laptop.The ThinkPad laptop brand – originally created by IBM then sold to Chinese-owned Lenovo eight years ago – is renowned as the conse...
Bottom line The Lenovo ThinkPad W530 2447 is packed with useful ports and high-specification components. Build quality is more than adequate, but more bendy than we remember of ThinkPad workhorses. The out-of-the-box software experience is quite laughable but sti...
0%
cadalyst.com
Updated:
2018-06-01 08:08:31
It has been more than two years since Cadalyst reviewed a mobile computer from Lenovo. In our Summer 2010 issue, we evaluated the ThinkPad W510. It was well received, and earned a Highly Recommended rating. This past summer, in "Budget Workstation...
Bottom line As configured for this review, the price of the ThinkPad W530 mobile computer is $2,593 — nearly $200 less than the previously mentioned competitor's model. This price includes Lenovo's three-year limited warranty, which covers parts and labor. Thanks to...
0%
justechn.com
Updated:
2018-06-01 08:08:31
Laptops are an important part of our work environments, so it is important to make sure we get the right one. There are a lot of laptop builders and sometimes it is hard to know which ones are good. Today I will be looking at the Lenovo ThinkPad W530. It...
Bottom line After all is said and done I think this would work as a portable workstation. It is powerful enough to accomplish all your tasks. With its powerful processor and graphics chip, the HD screen, and screen calibration capabilities it is setup to be a sup...
80%
notebookreview.com
Updated:
2018-06-01 08:08:31
By Ryan P. ClearyIn today's technologically driven culture many professions now exist which require the power and capabilities of a workstation but also require the portability of a notebook. These traits of mobility, durability, and internal power have l...
Good Sturdy Build, Many Configuration Options, Excellent Performance...
Bad New Keyboard Style (Purists), Screen is nonIPS, No Thunderbolt or eSATA ports...
Bottom line Overall, the W530 is an extremely solid mobile workstation and is a sound investment. It is able to handle very demanding programs and is able to be user upgraded with ease, furthering its “future proofing” value for a business or consumer. However, its d...
0%
notebookcheck.net
Updated:
2018-06-01 08:08:31
Tobias Winkler (translated by Peter Krastev), 08/17/2012 The ThinkPad W series has always been one of the top choices for a portable workstation and this year, we see a number of changes incorporated into the design with an upgrade to the latest hard...
Good Good keyboard with backlighting, High system performance, Good CAD performance, Very good upgrade capabilities, Very good display, 36 months warranty, Very good battery runtimes...
Bad Performance throttling when used on battery, Wobbly battery, Partially increased emissions, No miniDisplayPort adapter in the accessories package, Optical drive whistles...
Bottom line Lenovo, with the W530, has again managed to present a competitive workstation. The performance section boasts an increase in output and delivers this without throttling. The small "hiccups" such as the hard drive and the RAM in our test unit can be replac...
87%
Laptopmag.com
Updated:
2018-06-01 08:08:31
FOLLOW US SHARE Lenovo's ThinkPad W series of workstation-class notebooks have long been a compelling choice for mobile business users who are willing to sacrifice a little portability for a lot of power. The new 15-inch W530 features an Ivy Bridge pro...
Good Industry-leading keyboard, Accurate touchpad, Strong performance, Good audio playback...
Bad Bulky, High-res screen not standard, Dim display, Mediocre webcam...
Bottom line Lenovo updated its 15-inch workstation with an Intel Ivy Bridge processor, Nvidia graphics and a new keyboard, making it more formidable than ever.
80%
Country Distributor
United Kingdom 1 distributor(s)