Lenovo logo

Lenovo IdeaPad Yoga 11 NVIDIA Tegra Tegra 3 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows RT Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11791
Info modified on:
30 Jan 2025, 19:37:52
Short summary description Lenovo IdeaPad Yoga 11 NVIDIA Tegra Tegra 3 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows RT Black:

Lenovo IdeaPad Yoga 11, NVIDIA Tegra, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description Lenovo IdeaPad Yoga 11 NVIDIA Tegra Tegra 3 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Windows RT Black:

Lenovo IdeaPad Yoga 11. Product type: Laptop, Form factor: Convertible (Folder). Processor family: NVIDIA Tegra, Processor model: Tegra 3, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows RT. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.