Lenovo logo

Lenovo G770 8 GB PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
26706
Info modified on:
03 Jun 2018, 07:40:04
Short summary description Lenovo G770 8 GB PC:

Lenovo G770, 8 GB

Long summary description Lenovo G770 8 GB PC:

Lenovo G770. Internal memory: 8 GB, Memory clock speed: 1333 MHz. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.