Lenovo logo

Lenovo Yoga AIO 7 27ARH6 AMD Ryzen™ 5 4600H 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3380
Info modified on:
11 Nov 2024, 17:21:20
Short summary description Lenovo Yoga AIO 7 27ARH6 AMD Ryzen™ 5 4600H 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

Lenovo Yoga AIO 7 27ARH6, 27", 4K Ultra HD, AMD Ryzen™ 5, 16 GB, 1.51 TB, Windows 10 Home

Long summary description Lenovo Yoga AIO 7 27ARH6 AMD Ryzen™ 5 4600H 27" 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

Lenovo Yoga AIO 7 27ARH6. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.