Lenovo IdeaCentre AIO 3 22IMB05, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Black
Lenovo IdeaCentre AIO 3 22IMB05. Product type: All-in-One workstation. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Optical drive type: DVD±RW. Product colour: Black