Lenovo IdeaCentre 520S, 58,4 cm (23"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 10 Home
Lenovo IdeaCentre 520S. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver