Lenovo logo

Lenovo IdeaCentre Y910-27ISH Intel® Core™ i5 i5-6400 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73009
Info modified on:
14 Jun 2024, 00:46:13
Short summary description Lenovo IdeaCentre Y910-27ISH Intel® Core™ i5 i5-6400 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre Y910-27ISH, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre Y910-27ISH Intel® Core™ i5 i5-6400 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre Y910-27ISH. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.