Lenovo IdeaCentre 510-22ASR, 54.6 cm (21.5"), Full HD, AMD A6, 6 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 510-22ASR. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A6, Processor frequency: 2.4 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black