Lenovo logo

Lenovo IdeaCentre 300 Intel® Core™ i5 i5-6200U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16084
Info modified on:
26 Jun 2024, 05:19:20
Short summary description Lenovo IdeaCentre 300 Intel® Core™ i5 i5-6200U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo IdeaCentre 300, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 300 Intel® Core™ i5 i5-6200U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo IdeaCentre 300. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.