Lenovo logo

Lenovo S20-00 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30833
Info modified on:
14 Mar 2024, 19:09:05
Short summary description Lenovo S20-00 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White:

Lenovo S20-00, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, FreeDOS

Long summary description Lenovo S20-00 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White:

Lenovo S20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.