Lenovo logo

Lenovo B50-35 AMD A10 A10-7800 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 260 Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46545
Info modified on:
14 Mar 2024, 19:31:59
Short summary description Lenovo B50-35 AMD A10 A10-7800 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 260 Windows 8.1 Wi-Fi 4 (802.11n) Black:

Lenovo B50-35, 60.5 cm (23.8"), Full HD, AMD A10, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo B50-35 AMD A10 A10-7800 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 260 Windows 8.1 Wi-Fi 4 (802.11n) Black:

Lenovo B50-35. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A10, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 260. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.