Lenovo IdeaCentre A740, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre A740. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 950A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Silver