Lenovo A740, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 1.01 TB, Windows 8.1
Lenovo A740. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 850A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Silver