Lenovo logo

Lenovo IdeaCentre 5 AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550X Windows 10 Home Tower PC Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22596
Info modified on:
11 Nov 2024, 16:51:57
Short summary description Lenovo IdeaCentre 5 AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550X Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre 5, 3.6 GHz, AMD Ryzen™ 7, 4700G, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 5 AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550X Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre 5. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 4700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon, Discrete graphics card model: AMD Radeon RX 550X. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.