Lenovo logo

Lenovo IdeaCentre Gaming 5i Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81559
Info modified on:
14 Jun 2024, 03:19:37
Short summary description Lenovo IdeaCentre Gaming 5i Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Gaming 5i, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre Gaming 5i Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Gaming 5i. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.