Lenovo logo

Lenovo IdeaCentre 310S Intel® Pentium® Silver J5005 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12782
Info modified on:
17 Jun 2024, 20:40:36
Short summary description Lenovo IdeaCentre 310S Intel® Pentium® Silver J5005 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S, 1.5 GHz, Intel® Pentium® Silver, J5005, 4 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S Intel® Pentium® Silver J5005 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium® Silver, Processor model: J5005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Weight: 4.3 kg. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.