Lenovo logo

Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Crno

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10862
Info modified on:
17 Jun 2024, 20:50:58
Short summary description Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Crno:

Lenovo Legion Y720, 3,6 GHz, Intel® Core™ i7, i7-7700, 32 GB, 2,26 TB, Windows 10 Home

Long summary description Lenovo Legion Y720 Intel® Core™ i7 i7-7700 32 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Crno:

Lenovo Legion Y720. Takt procesora: 3,6 GHz, Porodica procesora: Intel® Core™ i7, Procesor: i7-7700. Interna memorija: 32 GB, Vrsta interne memorije: DDR4-SDRAM, Radni takt memorije: 2400 MHz. Ukupni prostor za podatke: 2,26 TB, Medijum za skladištenje: HDD+SSD. Model instalirane grafičke kartice: Intel® HD Graphics 630, Diskretna grafička kartica: NVIDIA® GeForce® GTX 1070. Instalirani operativni sistem: Windows 10 Home, Arhitektura operativnog sistema: 64-bit. Tip kućišta: Tower. Tip proizvoda: PC. Boja proizvoda: Crno

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.