Lenovo logo

Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28860
Info modified on:
14 Jun 2024, 21:19:01
Short summary description Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home Tower PC Black:

Lenovo Legion Y720 Cube, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home Tower PC Black:

Lenovo Legion Y720 Cube. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon RX 480. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.