Lenovo logo

Lenovo IdeaCentre 310S AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15543
Info modified on:
17 Jun 2024, 18:10:59
Short summary description Lenovo IdeaCentre 310S AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S, 3.1 GHz, AMD A9, A9-9425, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S AMD A9 A9-9425 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S. Processor frequency: 3.1 GHz, Processor family: AMD A9, Processor model: A9-9425. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product colour: Stainless steel

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.