Lenovo IdeaCentre Y700, 3,4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10
Lenovo IdeaCentre Y700. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10. Chassis type: Tower. Product type: PC. Product colour: Black