Lenovo IdeaCentre 300-20, 2.7 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 300-20. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black