Lenovo H30-05, 2.2 GHz, AMD A8, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo H30-05. Processor frequency: 2.2 GHz, Processor family: AMD A8, Processor model: A8-7410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black