Lenovo H 50-50, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8.1
Lenovo H 50-50. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1. Chassis type: Desktop. Product type: PC. Product colour: Black