Lenovo logo

Lenovo DB65 optical disc drive DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130972
Info modified on:
31 Jan 2025, 10:14:11
Short summary description Lenovo DB65 optical disc drive DVD±RW Black:

Lenovo DB65, Black, Desktop/Laptop, DVD±RW, CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, 160 ms, 140 ms

Long summary description Lenovo DB65 optical disc drive DVD±RW Black:

Lenovo DB65. Product colour: Black. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Disc types supported: CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms. Width: 144 mm, Depth: 137 mm, Height: 14 mm. Cache internal: 0.75 MB

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.