Lenovo M3803, Ambidextrous, Optical, USB, 1000 DPI, Red
Lenovo M3803. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Red