Lenovo Yoga Pro 7 14AHP9, AMD Ryzen™ 7, 3.8 GHz, 36.8 cm (14.5"), 3072 x 1920 pixels, 16 GB, 1 TB
Lenovo Yoga Pro 7 14AHP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3.8 GHz. Display diagonal: 36.8 cm (14.5"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey