- - Windows 11 Home
- - AMD Ryzen 7 8845HS (16MB Cache, 3.8GHz)
- - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
- - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
AMD Ryzen 7 8845HS (16MB Cache, 3.8GHz), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon 780M, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
Exhilirating Game Experience
Relish in the power and trusted performance of AMD Ryzen™ 8040 Series processors, delivering the speed you need for soaring frame rates and immersive gaming experiences. Discover new game worlds, enjoy play time unplugged, and harness the innovative technology of Ryzen™ AI in powerful, portable gaming laptops.
Beyond Fast
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built for the era of AI, they deliver a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.
Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo Legion Devices
Play Forza Horizon 5, Battlefield V, and hundreds of other PC games on the Lenovo Legion Slim 5 with 3 months of Game Pass, including EA Play. Enjoy iconic franchises like Halo, and many more. Plus, you get free perks, including in-game content, consumables, and more, as well as member discounts of up to 20% off select games in the Game Pass library, and up to 10% off related game add-ons. With games added all the time, there’s always something new to play.**Game Pass Ultimate: Subscription continues automatically at regular monthly prices unless cancelled. Subject to xbox.com/subscriptionterms.
Cool, Calm, Unstoppable
Avoid thermal throttling with near-silent fan noise thanks to Legion ColdFront cooling technology. Advanced phase-change thermal compounds, larger copper heat pipes and state-of-the-art intake and massive exhaust ports keep your PC operating at peak performance with minimal fan noise or cool system skin temperatures. Need to shift performance modes? A simple press of Fn+Q puts you in the driver seat to swap thermal modes, adapting seamlessly to your desired use-case.
Game on with AI Smarts
Supercharge your gaming experience with the Lenovo AI Engine+ and its LA1 AI chip. Tailored for gamers who want simplicity, the Legion Slim 5 laptop uses AI to optimize settings in real time. No more worrying about CPU and GPU performance—the Lenovo AI Engine+ is your reliable ally, unlocking your full potential effortlessly.
PureSight, Pure Thrills
Experience tear-free gameplay with Legion Slim 5's 16″ 16:10 PureSight Gaming display. With a swift refresh rate and support for NVIDIA® G-SYNC® and AMD FreeSync™ Premium, it eradicates display stutter and input lag, ensuring ultra-smooth gameplay. Boasting up to WQXGA (2560 x 1600) resolution, 100% sRGB colour accuracy, 500 nits of brightness, VESA DisplayHDR™ 400 certification, and X-Rite colour calibration, you'll revel in stunning visuals and precise colours on its expansive canvas.
Strike with Precision
Embrace unrivaled precision with the Legion TrueStrike Keyboard. The 1.5mm key travel ensures responsive typing, and customizable keycaps allow you to dial in your controls to suit your play style. Illuminate your game with a serene all-white backlight or dynamic Legion Spectrum 4-zone RGB lighting.
Style & Strength Unite
The Legion Slim 5's fierce chassis offers two design options to suit your preferences. Opt for uncompromised performance with higher GPU power or go slim and portable with a lower GPU option. Its robust design combines aesthetics with functionality, featuring an anodized aluminum A cover for a premium touch and preserving Lenovo Legion's iconic design.**System dimensions may vary depending on configurations. The system weight is approximate and based on results in Lenovo lab, which varies depending on the source of component, variance of the distribution of each component, and manufacturing process. It may not be the exact weight for each specific model.
Game Longer, Charge Faster
Power your gaming lifestyle with the Legion Slim 5's massive 80Whr battery. Super Rapid Charge gets you 30% in 10 minutes and 70% in 30 minutes, perfect for busy students and gamers. Swift 140W Type-C charging means you'll be ready for classes or LAN parties without battery worries.
Gear Up, Game On
Customize your gaming gear with Legion for endless possibilities. Create your ultimate setup with a complete range of accessory gear, from vivid gaming monitors to headsets, mice, and keyboards specifically engineered for gamers. Whether it's a full battle station or just essentials, stay connected and in control with Legion accessories.
Nahimic® Audio By SteelSeries For gamers, Immersive 3D Audio
Experience gaming on a new level with Nahimic by SteelSeries on the Legion Slim 5. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality or mix and share audio streams like a professional. Nahimic doesn't just enhance your gaming—it immerses you in it.
Embrace the Lenovo Vantage
Lenovo Vantage allows you to optimize settings and elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and Custom Mode with fan control, nothing stands in your way.
A League of Power Players in Your Corner
Why not start every game with an A-team advantage? Harness the power of elite technicians who speak your language and defeat bugs or flaws on command. Armed with an arsenal of tips and tricks, they’ll help you outwit your competition and go for gold. Our team is here to help you 24/7 via chat, email, or phone. Skip the line and get straight to a real person who knows a gamer’s most pressing needs – and meets them with passion and speed.**Legion Ultimate Support, which utilizes gamer-centric technicians, is currently only available in the United States, Canada, Japan, India, Taiwan, Hong Kong, Singapore, Philippines, Malaysia, Thailand, Vietnam and Korea. Premium Care for Gaming and advanced technicians will be available for the rest of the world. Products and offers are subject to availability. Lenovo reserves the right to alter product offerings and specifications, at any time, without notice. Some markets may not have 24/7 support capability and will follow the best available SLAs.
Enjoy 3 months of Xbox Game Pass on Lenovo Legion devices
Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller.
Specifications may vary depending upon region / model.
Lenovo Legion Slim 5, AMD Ryzen™ 7, 3.8 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB
Lenovo Legion Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3.8 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey