AMD Ryzen 7 7840HS (16MB Cache, 3.8GHz), 16GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") 2.5K 2560 x 1600 IPS, AMD Radeon 780M, NVIDIA GeForce RTX 3050 (6GB GDDR6), WLAN, Webcam, Windows 11 Home
Push your full pro potential
Supercharge gaming, creating, and everything else with the IdeaPad Pro 5 Gen 8 laptop, powered by up to AMD Ryzen™ 7000 processors and NVIDIA® GeForce RTX™ discrete graphics. NVIDIA® Studio delivers RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to ignite your next big idea. That’s creativity that’s all in. Plus, with Dynamic Display switch, unlock a massive frame-rate boost.
Even more to see
Seeing is believing on the IdeaPad Pro 5 Gen 8 laptop. Dive deep into the massive 16″ 2.5K display featuring a tall vertical resolution and vivid colours. Create, game, and stream faster than ever with ultrasmooth and sharp action refresh rates.
Answer your need for speed
Get things done at lightning-fast speeds with quick data transfer and display output capabilities of the IdeaPad Slim 5 Pro Gen 8’s ports, like USB 4.0. Log in quickly and securely with the FHD IR camera’s facial recognition, and work more intuitively with a larger touchpad. And when your device’s battery gets low, top it off in just 15 minutes with rapid-charging technology.
Built to last
Your on-the-go lifestyle deserves a tough laptop. The IdeaPad Pro 5 Gen 8 is built with a military-grade resilient, durable chassis, and holds up to everyday rough wear and tear. This device has stood up to everything we’ve thrown at it, including drops, shocks, dust, sand, and extreme temperatures.
Smarter inputs, smarter outcomes
The Lenovo AI Engine makes your experience and results much better with enhanced performance and wireless connectivity, plus a safer system and protected data with its various adaptive smart features and integrated security. And with noise cancelling and background blur features, videocalls on your IdeaPad Pro 5 Gen 8 laptop are better.
Specifications may vary depending upon region.
Lenovo IdeaPad Pro 5, AMD Ryzen™ 7, 3.8 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo IdeaPad Pro 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3.8 GHz. Display diagonal: 40.6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey